Vishay Intertechnology, Inc. NTC Thermistors NTCS0805E3502JLT

Description
NTC Thermistor 5k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 5k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 541-NTCS0805E3502JLTTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 5k 0805 (2012 Metric)

NTC Thermistor 5k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 541-NTCS0805E3502JLTCT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 5k 0805 (2012 Metric)

NTC Thermistor 5k 0805 (2012 Metric)

Buy Now Datasheet
Thermistor ICs - 2441704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2441704
Thermistor ICs 2441704
Thermistor NTC SMD 0805, 5Kohm 5%

Thermistor NTC SMD 0805, 5Kohm 5%

Supplier's Site
Thermistor ICs - 2441705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2441705
Thermistor ICs 2441705
Thermistor NTC SMD 0805, 5Kohm 5%

Thermistor NTC SMD 0805, 5Kohm 5%

Supplier's Site
Thermistor ICs - 2441705P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2441705P
Thermistor ICs 2441705P
Thermistor NTC SMD 0805, 5Kohm 5%

Thermistor NTC SMD 0805, 5Kohm 5%

Supplier's Site
Ntc Thermistor, Aec-Q200, 5Kohm, 0805; Zero Power Resistance At 25°C Vishay - 99AJ4252 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 5Kohm, 0805; Zero Power Resistance At 25°C Vishay
99AJ4252
Ntc Thermistor, Aec-Q200, 5Kohm, 0805; Zero Power Resistance At 25°C Vishay 99AJ4252
NTC THERMISTOR, AEC-Q200, 5KOHM, 0805; Zero Power Resistance at 25°C:5kohm; Product Range:NTCS0805E3 Series; Thermistor Mounting:SMD; Beta Value (K):3480K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 5KOHM, 0805; Zero Power Resistance at 25°C:5kohm; Product Range:NTCS0805E3 Series; Thermistor Mounting:SMD; Beta Value (K):3480K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, Aec-Q200, 5Kohm, 0805; Zero Power Resistance At 25°C Vishay - 99AJ4253 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 5Kohm, 0805; Zero Power Resistance At 25°C Vishay
99AJ4253
Ntc Thermistor, Aec-Q200, 5Kohm, 0805; Zero Power Resistance At 25°C Vishay 99AJ4253
NTC THERMISTOR, AEC-Q200, 5KOHM, 0805; Zero Power Resistance at 25°C:5kohm; Product Range:NTCS0805E3 Series; Thermistor Mounting:SMD; Beta Value (K):3480K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 5KOHM, 0805; Zero Power Resistance at 25°C:5kohm; Product Range:NTCS0805E3 Series; Thermistor Mounting:SMD; Beta Value (K):3480K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 541-NTCS0805E3502JLTTR-ND 2441704 99AJ4252
Product Name NTC Thermistors Thermistor ICs Ntc Thermistor, Aec-Q200, 5Kohm, 0805; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 198955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7 sec, in air
Width / Diameter 0.1654 inch (4.2 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistors - 1624334-1 - TE Connectivity
Specs
Resistance (@25°C) 1000 ohms
View Details