Vishay Precision Group NTC Thermistors NTCS0805E3474JXT

Description
NTC Thermistor 470k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 470k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2581TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2581TR-ND
NTC Thermistors BC2581TR-ND
NTC Thermistor 470k 0805 (2012 Metric)

NTC Thermistor 470k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2581CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2581CT-ND
NTC Thermistors BC2581CT-ND
NTC Thermistor 470k 0805 (2012 Metric)

NTC Thermistor 470k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2581DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2581DKR-ND
NTC Thermistors BC2581DKR-ND
NTC Thermistor 470k 0805 (2012 Metric)

NTC Thermistor 470k 0805 (2012 Metric)

Buy Now Datasheet
Thermistor, 470K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay - 24W6608 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, 470K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
24W6608
Thermistor, 470K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay 24W6608
THERMISTOR, 470K, 5%, SMD, NTC; Zero Power Resistance at 25°C:470kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4025K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, 470K, 5%, SMD, NTC; Zero Power Resistance at 25°C:470kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4025K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ntc Thermistor, 470Kohm, 0805; Zero Power Resistance At 25°C Vishay - 62AJ7874 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 470Kohm, 0805; Zero Power Resistance At 25°C Vishay
62AJ7874
Ntc Thermistor, 470Kohm, 0805; Zero Power Resistance At 25°C Vishay 62AJ7874
NTC THERMISTOR, 470KOHM, 0805; Zero Power Resistance at 25°C:470kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4025K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 470KOHM, 0805; Zero Power Resistance at 25°C:470kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4025K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 470Kohm, 0805; Zero Power Resistance At 25°C Vishay - 64R8362 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 470Kohm, 0805; Zero Power Resistance At 25°C Vishay
64R8362
Ntc Thermistor, 470Kohm, 0805; Zero Power Resistance At 25°C Vishay 64R8362
NTC THERMISTOR, 470KOHM, 0805; Zero Power Resistance at 25°C:470kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4025K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 470KOHM, 0805; Zero Power Resistance at 25°C:470kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4025K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number BC2581TR-ND 24W6608
Product Name NTC Thermistors Thermistor, 470K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
Thermistor ICs - 1678417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details