Vishay Intertechnology, Inc. NTC Thermistors NTCS0805E3474GXT

Description
THERM NTC 470KOHM 4025K 0805
Request a Quote Datasheet
Description
THERM NTC 470KOHM 4025K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-NTCS0805E3474GXTDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 470KOHM 4025K 0805

THERM NTC 470KOHM 4025K 0805

Buy Now Datasheet
NTC Thermistors - 56-NTCS0805E3474GXTCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 470KOHM 4025K 0805

THERM NTC 470KOHM 4025K 0805

Buy Now Datasheet
NTC Thermistors - 56-NTCS0805E3474GXTTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 470k 0805 (2012 Metric)

NTC Thermistor 470k 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 56-NTCS0805E3474GXTDKR-ND
Product Name NTC Thermistors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

95 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0108000250-95 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 52F9193 - Newark, An Avnet Company
Specs
Housing Other
Resistance (@25°C) 10000 ohms
View Details
PTC Thermistors - KLC2021401500210-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details