Vishay Precision Group NTC Thermistors NTCS0805E3473FHT

Description
NTC Thermistor 47k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 47k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC3397CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC3397CT-ND
NTC Thermistors BC3397CT-ND
NTC Thermistor 47k 0805 (2012 Metric)

NTC Thermistor 47k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC3397TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC3397TR-ND
NTC Thermistors BC3397TR-ND
NTC Thermistor 47k 0805 (2012 Metric)

NTC Thermistor 47k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC3397DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC3397DKR-ND
NTC Thermistors BC3397DKR-ND
NTC Thermistor 47k 0805 (2012 Metric)

NTC Thermistor 47k 0805 (2012 Metric)

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 47K, Smd, 0805; Zero Power Resistance At 25°C Vishay - 89R9650 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 47K, Smd, 0805; Zero Power Resistance At 25°C Vishay
89R9650
Ntc Thermistor, Aec-Q200, 47K, Smd, 0805; Zero Power Resistance At 25°C Vishay 89R9650
NTC THERMISTOR, AEC-Q200, 47K, SMD, 0805; Zero Power Resistance at 25°C:47kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3960K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 47K, SMD, 0805; Zero Power Resistance at 25°C:47kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3960K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number BC3397CT-ND 89R9650
Product Name NTC Thermistors Ntc Thermistor, Aec-Q200, 47K, Smd, 0805; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 130 sec, in air
Length 0.2756 inch (7 mm)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-110 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
NTC Thermistors - GA10K4A1C - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers