Vishay Precision Group NTC Thermistors NTCS0805E3472JMT

Description
NTC Thermistor 4.7k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 4.7k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2296CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2296CT-ND
NTC Thermistors BC2296CT-ND
NTC Thermistor 4.7k 0805 (2012 Metric)

NTC Thermistor 4.7k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2296TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2296TR-ND
NTC Thermistors BC2296TR-ND
NTC Thermistor 4.7k 0805 (2012 Metric)

NTC Thermistor 4.7k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2296DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2296DKR-ND
NTC Thermistors BC2296DKR-ND
NTC Thermistor 4.7k 0805 (2012 Metric)

NTC Thermistor 4.7k 0805 (2012 Metric)

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 64K0307 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
64K0307
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 64K0307
NTC THERMISTOR; Zero Power Resistance at 25°C:4.7kohm; Product Range:2381 Series; Thermistor Mounting:SMD; Beta Value (K):3500K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature Min:-55°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:4.7kohm; Product Range:2381 Series; Thermistor Mounting:SMD; Beta Value (K):3500K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, 4K7, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay - 24W6606 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, 4K7, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
24W6606
Thermistor, 4K7, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay 24W6606
THERMISTOR, 4K7, 5%, SMD, NTC; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3500K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, 4K7, 5%, SMD, NTC; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3500K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number BC2296CT-ND 64K0307 24W6606
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay Thermistor, 4K7, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-GA10K3D732-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
3 suppliers
PTC Thermistors - KLC0125000780110-160 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details