Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0805E3472HMT

Description
Win Source Part Number: 1082871-NTCS0805E347 2HMT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/85: 3500K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): NCP21XM472J03RA; B57401V2472J062; B57401V2472J62; B57471V2472J062; NCP21XW472J03RA; NTHS0805N02N4701JENT CS0805E3 472HMT; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2578CT,BC2578TR,BC 2578DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1082871-NTCS0805E347 2HMT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/85: 3500K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): NCP21XM472J03RA; B57401V2472J062; B57401V2472J62; B57471V2472J062; NCP21XW472J03RA; NTHS0805N02N4701JENT CS0805E3 472HMT; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2578CT,BC2578TR,BC 2578DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1082871-NTCS0805E3472HMT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1082871-NTCS0805E3472HMT
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1082871-NTCS0805E3472HMT
Win Source Part Number: 1082871-NTCS0805E347 2HMT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/85: 3500K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): NCP21XM472J03RA; B57401V2472J062; B57401V2472J62; B57471V2472J062; NCP21XW472J03RA; NTHS0805N02N4701JENT CS0805E3 472HMT; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2578CT,BC2578TR,BC 2578DKR

Win Source Part Number: 1082871-NTCS0805E3472HMT
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: Automotive, AEC-Q200, NTCS0805E
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 210 mW
Resistance in Ohms @ 25°C: 4.7k
Resistance Tolerance: ±3%
B Value Tolerance: ±1%
B25/85: 3500K
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): NCP21XM472J03RA; B57401V2472J062; B57401V2472J62; B57471V2472J062; NCP21XW472J03RA; NTHS0805N02N4701JENTCS0805E3 472HMT;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC2578CT,BC2578TR,BC2578DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1082871-NTCS0805E3472HMT
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 86-005G-RT - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details