Vishay Precision Group NTC Thermistors NTCS0805E3334JHT

Description
NTC Thermistor 330k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 330k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2575TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2575TR-ND
NTC Thermistors BC2575TR-ND
NTC Thermistor 330k 0805 (2012 Metric)

NTC Thermistor 330k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2575DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2575DKR-ND
NTC Thermistors BC2575DKR-ND
NTC Thermistor 330k 0805 (2012 Metric)

NTC Thermistor 330k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2575CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2575CT-ND
NTC Thermistors BC2575CT-ND
NTC Thermistor 330k 0805 (2012 Metric)

NTC Thermistor 330k 0805 (2012 Metric)

Buy Now Datasheet
Thermistor, 330K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay - 24W6605 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, 330K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
24W6605
Thermistor, 330K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay 24W6605
THERMISTOR, 330K, 5%, SMD, NTC; Zero Power Resistance at 25°C:330kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3930K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, 330K, 5%, SMD, NTC; Zero Power Resistance at 25°C:330kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3930K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number BC2575TR-ND 24W6605
Product Name NTC Thermistors Thermistor, 330K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7691864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details