Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0805E3333JHT

Description
Win Source Part Number: 1134243-NTCS0805E333 3JHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 33k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3920K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): NTCS0805E3 333JHT; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2381 615 53333-ND,BC2574DKR,2 381 615 53333,BC2574CT,23816 1553333,BC2574TR
Request a Quote Datasheet
Description
Win Source Part Number: 1134243-NTCS0805E333 3JHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 33k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3920K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): NTCS0805E3 333JHT; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2381 615 53333-ND,BC2574DKR,2 381 615 53333,BC2574CT,23816 1553333,BC2574TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1134243-NTCS0805E3333JHT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1134243-NTCS0805E3333JHT
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1134243-NTCS0805E3333JHT
Win Source Part Number: 1134243-NTCS0805E333 3JHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 33k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3920K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): NTCS0805E3 333JHT; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2381 615 53333-ND,BC2574DKR,2 381 615 53333,BC2574CT,23816 1553333,BC2574TR

Win Source Part Number: 1134243-NTCS0805E3333JHT
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: Automotive, AEC-Q200, NTCS0805E
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 210 mW
Resistance in Ohms @ 25°C: 33k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/85: 3920K
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): NTCS0805E3 333JHT;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 2381 615 53333-ND,BC2574DKR,2381 615 53333,BC2574CT,238161553333,BC2574TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1134243-NTCS0805E3333JHT
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Motion Sensor ICs - 2584107 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S8381-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details