Vishay Precision Group NTC Thermistors NTCS0805E3333JHT

Description
NTC Thermistor 33k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 33k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2574DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2574DKR-ND
NTC Thermistors BC2574DKR-ND
NTC Thermistor 33k 0805 (2012 Metric)

NTC Thermistor 33k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2574CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2574CT-ND
NTC Thermistors BC2574CT-ND
NTC Thermistor 33k 0805 (2012 Metric)

NTC Thermistor 33k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2574TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2574TR-ND
NTC Thermistors BC2574TR-ND
NTC Thermistor 33k 0805 (2012 Metric)

NTC Thermistor 33k 0805 (2012 Metric)

Buy Now Datasheet
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay - 26H1762 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
26H1762
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay 26H1762
NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:33kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3920K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Beta Lower Temperature:25°C RoHS Compliant: Yes

NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:33kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3920K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Beta Lower Temperature:25°C RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, 33K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay - 24W6604 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, 33K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
24W6604
Thermistor, 33K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay 24W6604
THERMISTOR, 33K, 5%, SMD, NTC; Zero Power Resistance at 25°C:33kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3920K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, 33K, 5%, SMD, NTC; Zero Power Resistance at 25°C:33kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3920K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number BC2574DKR-ND 26H1762
Product Name NTC Thermistors Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Discrete NTC - GA10KF3450DPHFN - TE Connectivity
Specs
Temperature Range -40 to 300 C (-40 to 572 F)
Resistance (@25°C) 10000 ohms
Length 1.1 inch (28 mm)
View Details
PTC Thermistors - KLC2021401500210-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details