Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E3333FHT NTCS0805E3333FHT

Description
Manufacturer: Vishay BC Components Win Source Part Number: 725775-NTCS0805E3333 FHT Mounting Style: SMD Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3920K Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 0805 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 Maximum Power: 210mW Resistance in Ohms at 25°C: 33k
Request a Quote
Description
Manufacturer: Vishay BC Components Win Source Part Number: 725775-NTCS0805E3333 FHT Mounting Style: SMD Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3920K Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 0805 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 Maximum Power: 210mW Resistance in Ohms at 25°C: 33k
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E3333FHT - 725775-NTCS0805E3333FHT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E3333FHT
725775-NTCS0805E3333FHT
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E3333FHT 725775-NTCS0805E3333FHT
Manufacturer: Vishay BC Components Win Source Part Number: 725775-NTCS0805E3333 FHT Mounting Style: SMD Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3920K Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 0805 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 Maximum Power: 210mW Resistance in Ohms at 25°C: 33k

Manufacturer: Vishay BC Components
Win Source Part Number: 725775-NTCS0805E3333FHT
Mounting Style: SMD
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 3920K
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 0805
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
Maximum Power: 210mW
Resistance in Ohms at 25°C: 33k

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 725775-NTCS0805E3333FHT
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E3333FHT
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Single-Channel Silicon-Based Thermopile - ST150 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45BIM3X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 4 to 10 volts
Impedance 0.0350 kohms
View Details
5 suppliers
Line sensors, For spectrophotometry - S3923-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details