Vishay Intertechnology, Inc. Thermistor ICs NTCS0805E3223FHT

Description
NTC SMD 0805 NiSn 22K 1% high B T&R
Request a Quote Datasheet
Description
NTC SMD 0805 NiSn 22K 1% high B T&R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 607490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607490
Thermistor ICs 607490
NTC SMD 0805 NiSn 22K 1% high B T&R

NTC SMD 0805 NiSn 22K 1% high B T&R

Supplier's Site
Thermistor ICs - 607491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607491
Thermistor ICs 607491
NTC SMD 0805 NiSn 22K 1% high B T&R

NTC SMD 0805 NiSn 22K 1% high B T&R

Supplier's Site
NTC Thermistors - BC2571CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2571CT-ND
NTC Thermistors BC2571CT-ND
NTC Thermistor 22k 0805 (2012 Metric)

NTC Thermistor 22k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2571TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2571TR-ND
NTC Thermistors BC2571TR-ND
NTC Thermistor 22k 0805 (2012 Metric)

NTC Thermistor 22k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2571DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2571DKR-ND
NTC Thermistors BC2571DKR-ND
NTC Thermistor 22k 0805 (2012 Metric)

NTC Thermistor 22k 0805 (2012 Metric)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCS0805E3223FHT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCS0805E3223FHT
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0805E3223FHT
Win Source Part Number: 1375800-NTCS0805E322 3FHT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 210 mW Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3800K

Win Source Part Number: 1375800-NTCS0805E3223FHT
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Automotive, AEC-Q200, NTCS0805E
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 210 mW
Resistance in Ohms @ 25°C: 22k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 3800K

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 22Kohm, 0805 Rohs Compliant Vishay - 62AJ8871 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 22Kohm, 0805 Rohs Compliant Vishay
62AJ8871
Ntc Thermistor, Aec-Q200, 22Kohm, 0805 Rohs Compliant Vishay 62AJ8871
NTC THERMISTOR, AEC-Q200, 22KOHM, 0805 ROHS COMPLIANT: YES

NTC THERMISTOR, AEC-Q200, 22KOHM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 607490 BC2571CT-ND NTCS0805E3223FHT 62AJ8871
Product Name Thermistor ICs NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, Aec-Q200, 22Kohm, 0805 Rohs Compliant Vishay
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-110 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details