Vishay Intertechnology, Inc. NTC Thermistors NTCS0805E3222JMT

Description
NTC Thermistor 2.2k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 2.2k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2294TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2294TR-ND
NTC Thermistors BC2294TR-ND
NTC Thermistor 2.2k 0805 (2012 Metric)

NTC Thermistor 2.2k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2294CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2294CT-ND
NTC Thermistors BC2294CT-ND
NTC Thermistor 2.2k 0805 (2012 Metric)

NTC Thermistor 2.2k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2294DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2294DKR-ND
NTC Thermistors BC2294DKR-ND
NTC Thermistor 2.2k 0805 (2012 Metric)

NTC Thermistor 2.2k 0805 (2012 Metric)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCS0805E3222JMT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCS0805E3222JMT
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0805E3222JMT
Win Source Part Number: 1349257-NTCS0805E322 2JMT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Standard Package: 4,000 Power - Max: 210 mW Resistance in Ohms @ 25°C: 2.2k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3600K Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1349257-NTCS0805E3222JMT
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Series: Automotive, AEC-Q200, NTCS0805E
Package: Tape & Reel
Standard Package: 4,000
Power - Max: 210 mW
Resistance in Ohms @ 25°C: 2.2k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/85: 3600K
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay - 33K4030 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
33K4030
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay 33K4030
NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:2.2kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3600K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Beta Lower Temperature:25°CRoHS Compliant: Yes

NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:2.2kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3600K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Beta Lower Temperature:25°CRoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, 2K2, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay - 24W6602 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, 2K2, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
24W6602
Thermistor, 2K2, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay 24W6602
THERMISTOR, 2K2, 5%, SMD, NTC; Zero Power Resistance at 25°C:2.2kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3600K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, 2K2, 5%, SMD, NTC; Zero Power Resistance at 25°C:2.2kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3600K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number BC2294TR-ND NTCS0805E3222JMT 33K4030
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 2117964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC Thermistors - 20021086-05 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details