Vishay Precision Group Thermistor ICs NTCS0805E3153JMT

Description
Thermistor NTC SMD 0805 15K 5%
Request a Quote Datasheet
Description
Thermistor NTC SMD 0805 15K 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 1793882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793882
Thermistor ICs 1793882
Thermistor NTC SMD 0805 15K 5%

Thermistor NTC SMD 0805 15K 5%

Supplier's Site
Thermistor ICs - 1793882P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793882P
Thermistor ICs 1793882P
Thermistor NTC SMD 0805 15K 5%

Thermistor NTC SMD 0805 15K 5%

Supplier's Site
Thermistor ICs - 1793803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793803
Thermistor ICs 1793803
Thermistor NTC SMD 0805 15K 5%

Thermistor NTC SMD 0805 15K 5%

Supplier's Site
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCS0805E3153JMT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCS0805E3153JMT
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0805E3153JMT
Win Source Part Number: 1375772-NTCS0805E315 3JMT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 210 mW Resistance in Ohms @ 25°C: 15k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3700K

Win Source Part Number: 1375772-NTCS0805E3153JMT
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Automotive, AEC-Q200, NTCS0805E
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 210 mW
Resistance in Ohms @ 25°C: 15k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/85: 3700K

Buy Now Datasheet
NTC Thermistors - BC2293DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2293DKR-ND
NTC Thermistors BC2293DKR-ND
NTC Thermistor 15k 0805 (2012 Metric)

NTC Thermistor 15k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2293CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2293CT-ND
NTC Thermistors BC2293CT-ND
NTC Thermistor 15k 0805 (2012 Metric)

NTC Thermistor 15k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2293TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2293TR-ND
NTC Thermistors BC2293TR-ND
NTC Thermistor 15k 0805 (2012 Metric)

NTC Thermistor 15k 0805 (2012 Metric)

Buy Now Datasheet
Thermistor, 15K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay - 24W6601 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, 15K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
24W6601
Thermistor, 15K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay 24W6601
THERMISTOR, 15K, 5%, SMD, NTC; Zero Power Resistance at 25°C:15kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3700K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:SMD; Operating Temperature RoHS Compliant: Yes

THERMISTOR, 15K, 5%, SMD, NTC; Zero Power Resistance at 25°C:15kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3700K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:SMD; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number 1793882 1793882P NTCS0805E3153JMT BC2293DKR-ND 24W6601
Product Name Thermistor ICs Thermistor ICs Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors Thermistor, 15K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface Chip/Surface
Thermal Time Constant 10 sec, in air 10 sec, in air
Length 0.0492 inch (1.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0121401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 10 to 20 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 2217340 - RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details