Vishay Precision Group Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0805E3104SMT

Description
Win Source Part Number: 1375781-NTCS0805E310 4SMT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 210 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3590K
Request a Quote Datasheet
Description
Win Source Part Number: 1375781-NTCS0805E310 4SMT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 210 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3590K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCS0805E3104SMT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCS0805E3104SMT
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0805E3104SMT
Win Source Part Number: 1375781-NTCS0805E310 4SMT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 210 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3590K

Win Source Part Number: 1375781-NTCS0805E3104SMT
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Automotive, AEC-Q200, NTCS0805E
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 210 mW
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 3590K

Buy Now Datasheet
Thermistor ICs - 607488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607488
Thermistor ICs 607488
Vishay NTCS0805E3104SMT Thermistor IC

Vishay NTCS0805E3104SMT Thermistor IC

Supplier's Site
Thermistor ICs - 607489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607489
Thermistor ICs 607489
Vishay NTCS0805E3104SMT

Vishay NTCS0805E3104SMT

Supplier's Site
NTC Thermistors - BC2905CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2905CT-ND
NTC Thermistors BC2905CT-ND
NTC Thermistor 100k 0805 (2012 Metric)

NTC Thermistor 100k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2905DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2905DKR-ND
NTC Thermistors BC2905DKR-ND
NTC Thermistor 100k 0805 (2012 Metric)

NTC Thermistor 100k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2905TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2905TR-ND
NTC Thermistors BC2905TR-ND
NTC Thermistor 100k 0805 (2012 Metric)

NTC Thermistor 100k 0805 (2012 Metric)

Buy Now Datasheet
Thermistor, Ntc, 100Kohm, 1%, 0805; Zero Power Resistance At 25°C Vishay - 45Y6168 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 100Kohm, 1%, 0805; Zero Power Resistance At 25°C Vishay
45Y6168
Thermistor, Ntc, 100Kohm, 1%, 0805; Zero Power Resistance At 25°C Vishay 45Y6168
THERMISTOR, NTC, 100KOHM, 1%, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3590K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 100KOHM, 1%, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3590K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number NTCS0805E3104SMT 607488 BC2905CT-ND 45Y6168
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors Thermistor ICs NTC Thermistors Thermistor, Ntc, 100Kohm, 1%, 0805; Zero Power Resistance At 25°C Vishay
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 2161393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details