Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0805E3104JXT

Description
Win Source Part Number: 1135130-NTCS0805E310 4JXT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 4100K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): NTCS0805E3104JXT.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2566CT,BC2566TR,BC 2566DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1135130-NTCS0805E310 4JXT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 4100K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): NTCS0805E3104JXT.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2566CT,BC2566TR,BC 2566DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1135130-NTCS0805E3104JXT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1135130-NTCS0805E3104JXT
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1135130-NTCS0805E3104JXT
Win Source Part Number: 1135130-NTCS0805E310 4JXT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 4100K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): NTCS0805E3104JXT.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2566CT,BC2566TR,BC 2566DKR

Win Source Part Number: 1135130-NTCS0805E3104JXT
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: Automotive, AEC-Q200, NTCS0805E
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 210 mW
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/85: 4100K
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): NTCS0805E3104JXT.;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC2566CT,BC2566TR,BC2566DKR

Buy Now Datasheet
NTC Thermistors - NTCS0805E3104JXT - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCS0805E3104JXT
NTC Thermistors NTCS0805E3104JXT
THERM NTC 100KOHM 4100K 0805

THERM NTC 100KOHM 4100K 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1135130-NTCS0805E3104JXT NTCS0805E3104JXT
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4941C - TLE4941C - Infineon Technologies AG
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Image sensor modules - C16090-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details