Vishay Precision Group NTC Thermistors NTCS0805E3104JXT

Description
NTC Thermistor 100k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 100k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2566DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2566DKR-ND
NTC Thermistors BC2566DKR-ND
NTC Thermistor 100k 0805 (2012 Metric)

NTC Thermistor 100k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2566CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2566CT-ND
NTC Thermistors BC2566CT-ND
NTC Thermistor 100k 0805 (2012 Metric)

NTC Thermistor 100k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2566TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2566TR-ND
NTC Thermistors BC2566TR-ND
NTC Thermistor 100k 0805 (2012 Metric)

NTC Thermistor 100k 0805 (2012 Metric)

Buy Now Datasheet
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay - 49M0468 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
49M0468
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay 49M0468
NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Beta Lower Temperature:25°CRoHS Compliant: Yes

NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Beta Lower Temperature:25°CRoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 100K, 5%, 0805; Zero Power Resistance At 25°C Vishay - 24W6599 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 100K, 5%, 0805; Zero Power Resistance At 25°C Vishay
24W6599
Thermistor, Ntc, 100K, 5%, 0805; Zero Power Resistance At 25°C Vishay 24W6599
THERMISTOR, NTC, 100K, 5%, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating TemperatureRoHS Compliant: Yes

THERMISTOR, NTC, 100K, 5%, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Ntc Thermistor, Aec-Q200, 100K, 0805; Zero Power Resistance At 25°C Vishay - 75AH8645 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 100K, 0805; Zero Power Resistance At 25°C Vishay
75AH8645
Ntc Thermistor, Aec-Q200, 100K, 0805; Zero Power Resistance At 25°C Vishay 75AH8645
NTC THERMISTOR, AEC-Q200, 100K, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 100K, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NTCS0805E3104JXT
Sensors >> NTC Thermistors NTCS0805E3104JXT
100kΩ 210mW ±5% ±1% 0805 NTC Thermistors ROHS

100kΩ 210mW ±5% ±1% 0805 NTC Thermistors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Thermistors Thermistors Thermistors
Product Number BC2566DKR-ND 49M0468 NTCS0805E3104JXT
Product Name NTC Thermistors Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay Sensors >> NTC Thermistors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC Thermistors - GA30K5A1D - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Thermistor ICs - 1678176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details