NTC Thermistor 100k 0805 (2012 Metric)
NTC Thermistor 100k 0805 (2012 Metric)
NTC Thermistor 100k 0805 (2012 Metric)
Thermistor NTC SMD 0805 100K 5%
Thermistor NTC SMD 0805 100K 5%
Thermistor NTC SMD 0805 100K 5%
THERMISTOR, 100K, 5%, SMD, NTC; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3590K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
THERMISTOR, NTC, 3590K, 100 KOHM; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3590K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
THERMISTOR, NTC, 3590K, 100 KOHM; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS; Thermistor Mounting:SMD; Beta Value (K):3590K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors | Thermistors |
| Product Number | BC2565CT-ND | 1793860 | 1793860P | 24W6598 |
| Product Name | NTC Thermistors | Thermistor ICs | Thermistor ICs | Thermistor, 100K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay |
| Package / Electrode Type | Chip/Surface | Chip/Surface | Chip/Surface | |
| Temperature Range | -40 to 150 C (-40 to 302 F) | |||
| Resistance (@25°C) | 100000 ohms | 100000 ohms |