Vishay Precision Group Thermistor ICs NTCS0805E3104FXT

Description
Thermistor NTC SMD 0805 100K 1%
Request a Quote Datasheet
Description
Thermistor NTC SMD 0805 100K 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 1793839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793839
Thermistor ICs 1793839
Thermistor NTC SMD 0805 100K 1%

Thermistor NTC SMD 0805 100K 1%

Supplier's Site
Thermistor ICs - 1793839P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793839P
Thermistor ICs 1793839P
Thermistor NTC SMD 0805 100K 1%

Thermistor NTC SMD 0805 100K 1%

Supplier's Site
Thermistor ICs - 1793800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793800
Thermistor ICs 1793800
Thermistor NTC SMD 0805 100K 1%

Thermistor NTC SMD 0805 100K 1%

Supplier's Site
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCS0805E3104FXT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCS0805E3104FXT
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0805E3104FXT
Win Source Part Number: 1375690-NTCS0805E310 4FXT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 210 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 4100K

Win Source Part Number: 1375690-NTCS0805E3104FXT
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Automotive, AEC-Q200, NTCS0805E
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 210 mW
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 4100K

Buy Now Datasheet
NTC Thermistors - BC2562CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2562CT-ND
NTC Thermistors BC2562CT-ND
NTC Thermistor 100k 0805 (2012 Metric)

NTC Thermistor 100k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2562DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2562DKR-ND
NTC Thermistors BC2562DKR-ND
NTC Thermistor 100k 0805 (2012 Metric)

NTC Thermistor 100k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2562TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2562TR-ND
NTC Thermistors BC2562TR-ND
NTC Thermistor 100k 0805 (2012 Metric)

NTC Thermistor 100k 0805 (2012 Metric)

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 100K, Smd, 0805; Zero Power Resistance At 25°C Vishay - 89R9622 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 100K, Smd, 0805; Zero Power Resistance At 25°C Vishay
89R9622
Ntc Thermistor, Aec-Q200, 100K, Smd, 0805; Zero Power Resistance At 25°C Vishay 89R9622
NTC THERMISTOR, AEC-Q200, 100K, SMD, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 100K, SMD, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site
Thermistor, Ntc, 100K, 0805; Zero Power Resistance At 25°C Vishay - 15AC6823 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 100K, 0805; Zero Power Resistance At 25°C Vishay
15AC6823
Thermistor, Ntc, 100K, 0805; Zero Power Resistance At 25°C Vishay 15AC6823
THERMISTOR, NTC, 100K, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 100K, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Smd 0805 Nisn 100K 1% Very High B E3 Vishay - 61AK3437 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Smd 0805 Nisn 100K 1% Very High B E3 Vishay
61AK3437
Ntc Smd 0805 Nisn 100K 1% Very High B E3 Vishay 61AK3437
NTC SMD 0805 NISN 100K 1% VERY HIGH B E3

NTC SMD 0805 NISN 100K 1% VERY HIGH B E3

Supplier's Site
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NTCS0805E3104FXT
Sensors >> NTC Thermistors NTCS0805E3104FXT
100kΩ 210mW ±1% ±1% 0805 NTC Thermistors ROHS

100kΩ 210mW ±1% ±1% 0805 NTC Thermistors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number 1793839 1793839P NTCS0805E3104FXT BC2562CT-ND 89R9622 61AK3437 NTCS0805E3104FXT
Product Name Thermistor ICs Thermistor ICs Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors Ntc Thermistor, Aec-Q200, 100K, Smd, 0805; Zero Power Resistance At 25°C Vishay Ntc Smd 0805 Nisn 100K 1% Very High B E3 Vishay Sensors >> NTC Thermistors
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface
Thermal Time Constant 10 sec, in air 10 sec, in air
Length 0.0492 inch (1.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC0113400230-115 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 6 to 12 ohms
Special Reference Temperature 115 C (239 F)
View Details
24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details