Vishay Intertechnology, Inc. Thermistor ICs NTCS0805E3104FMT

Description
NTC SMD 0805 NiSn 100K 1% medium B
Request a Quote Datasheet
Description
NTC SMD 0805 NiSn 100K 1% medium B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 607485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607485
Thermistor ICs 607485
NTC SMD 0805 NiSn 100K 1% medium B

NTC SMD 0805 NiSn 100K 1% medium B

Supplier's Site
Thermistor ICs - 607486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607486
Thermistor ICs 607486
NTC SMD 0805 NiSn 100K 1% medium B

NTC SMD 0805 NiSn 100K 1% medium B

Supplier's Site
NTC Thermistors - 56-NTCS0805E3104FMTCT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 100k 0805 (2012 Metric)

NTC Thermistor 100k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 56-NTCS0805E3104FMTDKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 100k 0805 (2012 Metric)

NTC Thermistor 100k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 56-NTCS0805E3104FMTTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 100k 0805 (2012 Metric)

NTC Thermistor 100k 0805 (2012 Metric)

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 100Kohm, 0805 Rohs Compliant Vishay - 62AJ8868 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 100Kohm, 0805 Rohs Compliant Vishay
62AJ8868
Ntc Thermistor, Aec-Q200, 100Kohm, 0805 Rohs Compliant Vishay 62AJ8868
NTC THERMISTOR, AEC-Q200, 100KOHM, 0805 ROHS COMPLIANT: YES

NTC THERMISTOR, AEC-Q200, 100KOHM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 607485 56-NTCS0805E3104FMTCT-ND 62AJ8868
Product Name Thermistor ICs NTC Thermistors Ntc Thermistor, Aec-Q200, 100Kohm, 0805 Rohs Compliant Vishay
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500210-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
Thermistor ICs - 1460336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
View Details
24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details