Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E3103JMT NTCS0805E3103JMT

Description
Manufacturer: Vishay Win Source Part Number: 095565-NTCS0805E3103 JMT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 3570K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 210mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 095565-NTCS0805E3103 JMT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 3570K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 210mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E3103JMT - 095565-NTCS0805E3103JMT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E3103JMT
095565-NTCS0805E3103JMT
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E3103JMT 095565-NTCS0805E3103JMT
Manufacturer: Vishay Win Source Part Number: 095565-NTCS0805E3103 JMT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 3570K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 210mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 095565-NTCS0805E3103JMT
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/85: 3570K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Dimension: 0805 (2012 Metric)
Maximum Power Dissipation: 210mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NTCS0805E3103JMT - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCS0805E3103JMT
NTC Thermistors NTCS0805E3103JMT
THERMISTOR NTC 10KOHM 3570K 0805

THERMISTOR NTC 10KOHM 3570K 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 095565-NTCS0805E3103JMT NTCS0805E3103JMT
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E3103JMT NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1535 - 1-FS63LTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3904-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Temperature Sensor Modules - MD-0008 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers