Vishay Precision Group Thermistor, Ntc, 10K; Zero Power Resistance At 25°C Vishay NTCS0805E3103JMT..

Description
THERMISTOR, NTC, 10K; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3570K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 10K; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3570K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 10K; Zero Power Resistance At 25°C Vishay - 40Y2522 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K; Zero Power Resistance At 25°C Vishay
40Y2522
Thermistor, Ntc, 10K; Zero Power Resistance At 25°C Vishay 40Y2522
THERMISTOR, NTC, 10K; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3570K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes

THERMISTOR, NTC, 10K; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3570K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 40Y2522
Product Name Thermistor, Ntc, 10K; Zero Power Resistance At 25°C Vishay
Temperature Range -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC Thermistors - 11026806-00 - TE Connectivity
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
View Details
Thermistor ICs - 1857634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details