Vishay Precision Group Thermistor ICs NTCS0805E3103JMT

Description
Thermistor NTC SMD 0805 10K 5%
Request a Quote Datasheet
Description
Thermistor NTC SMD 0805 10K 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 1793950P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793950P
Thermistor ICs 1793950P
Thermistor NTC SMD 0805 10K 5%

Thermistor NTC SMD 0805 10K 5%

Supplier's Site
Thermistor ICs - 1793799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793799
Thermistor ICs 1793799
Thermistor NTC SMD 0805 10K 5%

Thermistor NTC SMD 0805 10K 5%

Supplier's Site
Thermistor ICs - 1793950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793950
Thermistor ICs 1793950
Vishay NTCS0805E3103JMT NTC Thermistor

Vishay NTCS0805E3103JMT NTC Thermistor

Supplier's Site
NTC Thermistors - BC2292DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2292DKR-ND
NTC Thermistors BC2292DKR-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2292TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2292TR-ND
NTC Thermistors BC2292TR-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2292CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2292CT-ND
NTC Thermistors BC2292CT-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 33K4034 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
33K4034
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 33K4034
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3570K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3570K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 0805, 10Kohm, Full Reel; Zero Power Resistance At 25°C Vishay - 84R1572 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 0805, 10Kohm, Full Reel; Zero Power Resistance At 25°C Vishay
84R1572
Ntc Thermistor, 0805, 10Kohm, Full Reel; Zero Power Resistance At 25°C Vishay 84R1572
NTC THERMISTOR, 0805, 10kohm, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3570K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR, 0805, 10kohm, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3570K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number 1793950P 1793799 BC2292DKR-ND 33K4034 84R1572
Product Name Thermistor ICs Thermistor ICs NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay Ntc Thermistor, 0805, 10Kohm, Full Reel; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface
Thermal Time Constant 10 sec, in air 10 sec, in air
Length 0.0492 inch (1.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2023001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details