Vishay Precision Group NTC Thermistors NTCS0805E3103JLT

Description
NTC Thermistor 10k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2736DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2736DKR-ND
NTC Thermistors BC2736DKR-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2736TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2736TR-ND
NTC Thermistors BC2736TR-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2736CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2736CT-ND
NTC Thermistors BC2736CT-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCS0805E3103JLT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCS0805E3103JLT
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0805E3103JLT
Win Source Part Number: 1375775-NTCS0805E310 3JLT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 210 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 3430K

Win Source Part Number: 1375775-NTCS0805E3103JLT
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Automotive, AEC-Q200, NTCS0805E
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 210 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/85: 3430K

Buy Now Datasheet
Thermistor, Ntc, 3430K, 10 Kohm; Zero Power Resistance At 25°C Vishay - 89R9620 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3430K, 10 Kohm; Zero Power Resistance At 25°C Vishay
89R9620
Thermistor, Ntc, 3430K, 10 Kohm; Zero Power Resistance At 25°C Vishay 89R9620
THERMISTOR, NTC, 3430K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS; Thermistor Mounting:SMD; Beta Value (K):3430K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

THERMISTOR, NTC, 3430K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS; Thermistor Mounting:SMD; Beta Value (K):3430K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 3430K, 10 Kohm; Zero Power Resistance At 25°C Vishay - 49AK2658 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3430K, 10 Kohm; Zero Power Resistance At 25°C Vishay
49AK2658
Thermistor, Ntc, 3430K, 10 Kohm; Zero Power Resistance At 25°C Vishay 49AK2658
THERMISTOR, NTC, 3430K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3430K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

THERMISTOR, NTC, 3430K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3430K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number BC2736DKR-ND NTCS0805E3103JLT 89R9620
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Thermistor, Ntc, 3430K, 10 Kohm; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2008000260-170 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 70 to 110 ohms
Special Reference Temperature 170 C (338 F)
View Details
NTC Thermistors - 223-055311-ND - DigiKey
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 30000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details