Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E3103JHT NTCS0805E3103JHT

Description
Manufacturer: Vishay BC Components Win Source Part Number: 733179-NTCS0805E3103 JHT Packaging: Reel Mounting Style: SMD Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3940K Family Name: NTCS0805E3.....T Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 0805 Alternative Parts (Cross-Reference): 173-103LAF-301; NB12K00103JBE; NC12K00103JBA; Introduction Date: June 09, 2009 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 210mW Resistance in Ohms at 25°C: 10k
Request a Quote
Description
Manufacturer: Vishay BC Components Win Source Part Number: 733179-NTCS0805E3103 JHT Packaging: Reel Mounting Style: SMD Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3940K Family Name: NTCS0805E3.....T Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 0805 Alternative Parts (Cross-Reference): 173-103LAF-301; NB12K00103JBE; NC12K00103JBA; Introduction Date: June 09, 2009 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 210mW Resistance in Ohms at 25°C: 10k
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E3103JHT - 733179-NTCS0805E3103JHT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E3103JHT
733179-NTCS0805E3103JHT
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E3103JHT 733179-NTCS0805E3103JHT
Manufacturer: Vishay BC Components Win Source Part Number: 733179-NTCS0805E3103 JHT Packaging: Reel Mounting Style: SMD Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3940K Family Name: NTCS0805E3.....T Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 0805 Alternative Parts (Cross-Reference): 173-103LAF-301; NB12K00103JBE; NC12K00103JBA; Introduction Date: June 09, 2009 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 210mW Resistance in Ohms at 25°C: 10k

Manufacturer: Vishay BC Components
Win Source Part Number: 733179-NTCS0805E3103JHT
Packaging: Reel
Mounting Style: SMD
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/85: 3940K
Family Name: NTCS0805E3.....T
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 0805
Alternative Parts (Cross-Reference): 173-103LAF-301; NB12K00103JBE; NC12K00103JBA;
Introduction Date: June 09, 2009
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 210mW
Resistance in Ohms at 25°C: 10k

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 733179-NTCS0805E3103JHT
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0805E3103JHT
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 351893 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Temperature Sensor Modules - MD-0006 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM234 3-Terminal Adjustable Current Source - LM234Z-6/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 0.8000 to 40 volts
View Details
Line sensors, For industry - S13131-1536 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details