NTC Thermistor 10k 0805 (2012 Metric)
NTC Thermistor 10k 0805 (2012 Metric)
NTC Thermistor 10k 0805 (2012 Metric)
NTC SMD 0805 NiSn 10K 3% low B T&R
NTC SMD 0805 NiSn 10K 3% low B T&R
NTC THERMISTOR, AEC-Q200, 10K, SMD, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3430K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors |
| Product Number | BC2735TR-ND | 607484 | 89R9617 |
| Product Name | NTC Thermistors | Thermistor ICs | Ntc Thermistor, Aec-Q200, 10K, Smd, 0805; Zero Power Resistance At 25°C Vishay |
| Package / Electrode Type | Chip/Surface | Chip/Surface |