Vishay Precision Group NTC Thermistors NTCS0805E3103GMT

Description
NTC Thermistor 10k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2559TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2559TR-ND
NTC Thermistors BC2559TR-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2559CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2559CT-ND
NTC Thermistors BC2559CT-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2559DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2559DKR-ND
NTC Thermistors BC2559DKR-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 10K, Smd, 0805; Zero Power Resistance At 25°C Vishay - 89R9615 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, Smd, 0805; Zero Power Resistance At 25°C Vishay
89R9615
Ntc Thermistor, Aec-Q200, 10K, Smd, 0805; Zero Power Resistance At 25°C Vishay 89R9615
NTC THERMISTOR, AEC-Q200, 10K, SMD, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3570K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, SMD, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3570K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site
Ntc Thermistor, Aec-Q200, 10K, 0805; Zero Power Resistance At 25°C Vishay - 25AH9959 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, 0805; Zero Power Resistance At 25°C Vishay
25AH9959
Ntc Thermistor, Aec-Q200, 10K, 0805; Zero Power Resistance At 25°C Vishay 25AH9959
NTC THERMISTOR, AEC-Q200, 10K, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3570K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3570K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number BC2559TR-ND 89R9615
Product Name NTC Thermistors Ntc Thermistor, Aec-Q200, 10K, Smd, 0805; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 2025357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details