Vishay Precision Group Zero Power Resistance At 25°C Vishay NTCS0805E3103FMT.

Description
Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3940K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3940K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zero Power Resistance At 25°C Vishay - 28AC0203 - Newark, An Avnet Company
Chicago, IL, United States
Zero Power Resistance At 25°C Vishay
28AC0203
Zero Power Resistance At 25°C Vishay 28AC0203
Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3940K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes

Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3940K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 28AC0203
Product Name Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - 223-20026072-11-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
Thermistor ICs - 1460339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 12 sec, in air
View Details