Vishay Precision Group NTC Thermistors NTCS0805E3103FMT

Description
NTC Thermistor 10k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2558DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2558DKR-ND
NTC Thermistors BC2558DKR-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2558CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2558CT-ND
NTC Thermistors BC2558CT-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - BC2558TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2558TR-ND
NTC Thermistors BC2558TR-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
Thermistor ICs - 607481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607481
Thermistor ICs 607481
NTC SMD 0805 NiSn 10K 1% medium B T&R

NTC SMD 0805 NiSn 10K 1% medium B T&R

Supplier's Site
Thermistor ICs - 607482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607482
Thermistor ICs 607482
NTC SMD 0805 NiSn 10K 1% medium B T&R

NTC SMD 0805 NiSn 10K 1% medium B T&R

Supplier's Site
Ntc Thermistor, Aec-Q200, 10K, Smd, 0805; Zero Power Resistance At 25°C Vishay - 89R9612 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, Smd, 0805; Zero Power Resistance At 25°C Vishay
89R9612
Ntc Thermistor, Aec-Q200, 10K, Smd, 0805; Zero Power Resistance At 25°C Vishay 89R9612
NTC THERMISTOR, AEC-Q200, 10K, SMD, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3570K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, SMD, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3570K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 10K, 0805; Zero Power Resistance At 25°C Vishay - 15AC6822 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, 0805; Zero Power Resistance At 25°C Vishay
15AC6822
Thermistor, Ntc, 10K, 0805; Zero Power Resistance At 25°C Vishay 15AC6822
THERMISTOR, NTC, 10K, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3570K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 10K, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3570K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number BC2558DKR-ND 607481 89R9612
Product Name NTC Thermistors Thermistor ICs Ntc Thermistor, Aec-Q200, 10K, Smd, 0805; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624355-2 - TE Connectivity
Specs
Resistance (@25°C) 2200 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC1021401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details