Vishay Intertechnology, Inc. NTC Thermistors NTCS0805E3102JLT

Description
NTC Thermistor 1k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 1k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 541-NTCS0805E3102JLTTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 1k 0805 (2012 Metric)

NTC Thermistor 1k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 541-NTCS0805E3102JLTCT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 1k 0805 (2012 Metric)

NTC Thermistor 1k 0805 (2012 Metric)

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 1Kohm, 0805; Zero Power Resistance At 25°C Vishay - 99AJ4246 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 1Kohm, 0805; Zero Power Resistance At 25°C Vishay
99AJ4246
Ntc Thermistor, Aec-Q200, 1Kohm, 0805; Zero Power Resistance At 25°C Vishay 99AJ4246
NTC THERMISTOR, AEC-Q200, 1KOHM, 0805; Zero Power Resistance at 25°C:1kohm; Product Range:NTCS0805E3 Series; Thermistor Mounting:SMD; Beta Value (K):3370K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 1KOHM, 0805; Zero Power Resistance at 25°C:1kohm; Product Range:NTCS0805E3 Series; Thermistor Mounting:SMD; Beta Value (K):3370K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, Aec-Q200, 1Kohm, 0805; Zero Power Resistance At 25°C Vishay - 99AJ4247 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 1Kohm, 0805; Zero Power Resistance At 25°C Vishay
99AJ4247
Ntc Thermistor, Aec-Q200, 1Kohm, 0805; Zero Power Resistance At 25°C Vishay 99AJ4247
NTC THERMISTOR, AEC-Q200, 1KOHM, 0805; Zero Power Resistance at 25°C:1kohm; Product Range:NTCS0805E3 Series; Thermistor Mounting:SMD; Beta Value (K):3370K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 1KOHM, 0805; Zero Power Resistance at 25°C:1kohm; Product Range:NTCS0805E3 Series; Thermistor Mounting:SMD; Beta Value (K):3370K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 541-NTCS0805E3102JLTTR-ND 99AJ4246
Product Name NTC Thermistors Ntc Thermistor, Aec-Q200, 1Kohm, 0805; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC3021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
Thermistor ICs - 2025353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
View Details
NTC Thermistors - 20033205-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details