Vishay Intertechnology, Inc. NTC Thermistors NTCS0603E3683HHT

Description
NTC Thermistor 68k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 68k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2556TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2556TR-ND
NTC Thermistors BC2556TR-ND
NTC Thermistor 68k 0603 (1608 Metric)

NTC Thermistor 68k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2556CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2556CT-ND
NTC Thermistors BC2556CT-ND
NTC Thermistor 68k 0603 (1608 Metric)

NTC Thermistor 68k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2556DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2556DKR-ND
NTC Thermistors BC2556DKR-ND
NTC Thermistor 68k 0603 (1608 Metric)

NTC Thermistor 68k 0603 (1608 Metric)

Buy Now Datasheet
NTC THERMISTOR 68K OHM 3% 0603 - 886-NTCS0603E3683HHT - Utmel Electronic Limited
Hong Kong, China
NTC THERMISTOR 68K OHM 3% 0603
886-NTCS0603E3683HHT
NTC THERMISTOR 68K OHM 3% 0603 886-NTCS0603E3683HHT
NTC THERMISTOR 68K OHM 3% 0603

NTC THERMISTOR 68K OHM 3% 0603

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number BC2556TR-ND 886-NTCS0603E3683HHT
Product Name NTC Thermistors NTC THERMISTOR 68K OHM 3% 0603
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062774P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
View Details
PTC Thermistors - KLC2021401500210-260 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details