Vishay Intertechnology, Inc. NTC Thermistors NTCS0603E3502JLT

Description
NTC Thermistor 5k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 5k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 541-NTCS0603E3502JLTCT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 5k 0603 (1608 Metric)

NTC Thermistor 5k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 541-NTCS0603E3502JLTTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 5k 0603 (1608 Metric)

NTC Thermistor 5k 0603 (1608 Metric)

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 5Kohm, 0603; Zero Power Resistance At 25°C Vishay - 99AJ4244 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 5Kohm, 0603; Zero Power Resistance At 25°C Vishay
99AJ4244
Ntc Thermistor, Aec-Q200, 5Kohm, 0603; Zero Power Resistance At 25°C Vishay 99AJ4244
NTC THERMISTOR, AEC-Q200, 5KOHM, 0603; Zero Power Resistance at 25°C:5kohm; Product Range:NTCS0603E3 Series; Thermistor Mounting:SMD; Beta Value (K):3480K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 5KOHM, 0603; Zero Power Resistance at 25°C:5kohm; Product Range:NTCS0603E3 Series; Thermistor Mounting:SMD; Beta Value (K):3480K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, Aec-Q200, 5Kohm, 0603; Zero Power Resistance At 25°C Vishay - 99AJ4245 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 5Kohm, 0603; Zero Power Resistance At 25°C Vishay
99AJ4245
Ntc Thermistor, Aec-Q200, 5Kohm, 0603; Zero Power Resistance At 25°C Vishay 99AJ4245
NTC THERMISTOR, AEC-Q200, 5KOHM, 0603; Zero Power Resistance at 25°C:5kohm; Product Range:NTCS0603E3 Series; Thermistor Mounting:SMD; Beta Value (K):3480K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 5KOHM, 0603; Zero Power Resistance at 25°C:5kohm; Product Range:NTCS0603E3 Series; Thermistor Mounting:SMD; Beta Value (K):3480K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 541-NTCS0603E3502JLTCT-ND 99AJ4244
Product Name NTC Thermistors Ntc Thermistor, Aec-Q200, 5Kohm, 0603; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-701131-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 10000 ohms
View Details
PTC Thermistors - KLC0121401500150-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details