Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3473JHT NTCS0603E3473JHT

Description
Manufacturer: Vishay Win Source Part Number: 004135-NTCS0603E3473 JHT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3960K Family Name: NTCS0603E3.....T Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 125mW Alternative Parts (Cross-Reference): NB21M00473JBF; ABNTC-0603-473J-4150 H-T; B57321V2473J060; Introduction Date: May 26, 2010 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 004135-NTCS0603E3473 JHT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3960K Family Name: NTCS0603E3.....T Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 125mW Alternative Parts (Cross-Reference): NB21M00473JBF; ABNTC-0603-473J-4150 H-T; B57321V2473J060; Introduction Date: May 26, 2010 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3473JHT - 004135-NTCS0603E3473JHT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3473JHT
004135-NTCS0603E3473JHT
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3473JHT 004135-NTCS0603E3473JHT
Manufacturer: Vishay Win Source Part Number: 004135-NTCS0603E3473 JHT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3960K Family Name: NTCS0603E3.....T Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 125mW Alternative Parts (Cross-Reference): NB21M00473JBF; ABNTC-0603-473J-4150 H-T; B57321V2473J060; Introduction Date: May 26, 2010 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Vishay
Win Source Part Number: 004135-NTCS0603E3473JHT
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/85: 3960K
Family Name: NTCS0603E3.....T
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 125mW
Alternative Parts (Cross-Reference): NB21M00473JBF; ABNTC-0603-473J-4150H-T; B57321V2473J060;
Introduction Date: May 26, 2010
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
NTC Thermistors - NTCS0603E3473JHT - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCS0603E3473JHT
NTC Thermistors NTCS0603E3473JHT
THERMISTOR NTC 47KOHM 3960K 0603

THERMISTOR NTC 47KOHM 3960K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 004135-NTCS0603E3473JHT NTCS0603E3473JHT
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3473JHT NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1464453 - RS Components, Ltd.
Allegro MicroSystems Inc.
Specs
Package / Mounting Sot-23w
Sot-23w
Standards and Certifications RoHS
View Details
3 suppliers
Linear, Compass (ICs) - TLE4998P8XUMA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Image sensor modules - C16091-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details