Vishay Precision Group NTC Thermistors NTCS0603E3473FHT

Description
NTC Thermistor 47k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 47k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2488CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2488CT-ND
NTC Thermistors BC2488CT-ND
NTC Thermistor 47k 0603 (1608 Metric)

NTC Thermistor 47k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2488TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2488TR-ND
NTC Thermistors BC2488TR-ND
NTC Thermistor 47k 0603 (1608 Metric)

NTC Thermistor 47k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2488DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2488DKR-ND
NTC Thermistors BC2488DKR-ND
NTC Thermistor 47k 0603 (1608 Metric)

NTC Thermistor 47k 0603 (1608 Metric)

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 47K, Smd, 0603; Zero Power Resistance At 25°C Vishay - 89R9604 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 47K, Smd, 0603; Zero Power Resistance At 25°C Vishay
89R9604
Ntc Thermistor, Aec-Q200, 47K, Smd, 0603; Zero Power Resistance At 25°C Vishay 89R9604
NTC THERMISTOR, AEC-Q200, 47K, SMD, 0603; Zero Power Resistance at 25°C:47kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3960K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 47K, SMD, 0603; Zero Power Resistance at 25°C:47kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3960K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number BC2488CT-ND 89R9604
Product Name NTC Thermistors Ntc Thermistor, Aec-Q200, 47K, Smd, 0603; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11028989-00 - TE Connectivity
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
View Details
PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details