Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0603E3473FHT

Description
Win Source Part Number: 975025-NTCS0603E3473 FHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 125 mW Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3960K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2488TR,BC2488CT,BC 2488DKR
Request a Quote Datasheet
Description
Win Source Part Number: 975025-NTCS0603E3473 FHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 125 mW Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3960K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2488TR,BC2488CT,BC 2488DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 975025-NTCS0603E3473FHT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
975025-NTCS0603E3473FHT
Sensors, Transducers - Temperature Sensors - NTC Thermistors 975025-NTCS0603E3473FHT
Win Source Part Number: 975025-NTCS0603E3473 FHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 125 mW Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3960K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2488TR,BC2488CT,BC 2488DKR

Win Source Part Number: 975025-NTCS0603E3473FHT
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: Automotive, AEC-Q200, NTCS0603E
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 125 mW
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 3960K
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC2488TR,BC2488CT,BC2488DKR

Buy Now Datasheet
NTC Thermistors - NTCS0603E3473FHT - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCS0603E3473FHT
NTC Thermistors NTCS0603E3473FHT
THERMISTOR NTC 47KOHM 3960K 0603

THERMISTOR NTC 47KOHM 3960K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 975025-NTCS0603E3473FHT NTCS0603E3473FHT
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1901483P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat - LM27CIM5-ZHJ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers