Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0603E3472JHT

Description
Win Source Part Number: 964641-NTCS0603E3472 JHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 125 mW Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3830K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): ABNTC-0603-472J-3950 F-T; NCP18XW472J03RB; NCP18XM472J03RB; NCP18XM472E03RB; ERT-J1VT472J; ERT-J1VR472J; ERTJ1VR472H; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2381 615 33472,BC2539DKR,2381 615 33472-ND,23816153347 2,BC2539TR,BC2539CT
Request a Quote Datasheet
Description
Win Source Part Number: 964641-NTCS0603E3472 JHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 125 mW Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3830K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): ABNTC-0603-472J-3950 F-T; NCP18XW472J03RB; NCP18XM472J03RB; NCP18XM472E03RB; ERT-J1VT472J; ERT-J1VR472J; ERTJ1VR472H; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2381 615 33472,BC2539DKR,2381 615 33472-ND,23816153347 2,BC2539TR,BC2539CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 964641-NTCS0603E3472JHT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
964641-NTCS0603E3472JHT
Sensors, Transducers - Temperature Sensors - NTC Thermistors 964641-NTCS0603E3472JHT
Win Source Part Number: 964641-NTCS0603E3472 JHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 125 mW Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3830K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): ABNTC-0603-472J-3950 F-T; NCP18XW472J03RB; NCP18XM472J03RB; NCP18XM472E03RB; ERT-J1VT472J; ERT-J1VR472J; ERTJ1VR472H; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2381 615 33472,BC2539DKR,2381 615 33472-ND,23816153347 2,BC2539TR,BC2539CT

Win Source Part Number: 964641-NTCS0603E3472JHT
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: Automotive, AEC-Q200, NTCS0603E
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 125 mW
Resistance in Ohms @ 25°C: 4.7k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/85: 3830K
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): ABNTC-0603-472J-3950F-T; NCP18XW472J03RB; NCP18XM472J03RB; NCP18XM472E03RB; ERT-J1VT472J; ERT-J1VR472J; ERTJ1VR472H;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 2381 615 33472,BC2539DKR,2381 615 33472-ND,238161533472,BC2539TR,BC2539CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 964641-NTCS0603E3472JHT
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 4 to 16 volts
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-SHA - 1197853-LM26CIM5X-SHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Image sensor modules - C16091-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details