Vishay Precision Group NTC Thermistors NTCS0603E3472JHT

Description
NTC Thermistor 4.7k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 4.7k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2539CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2539CT-ND
NTC Thermistors BC2539CT-ND
NTC Thermistor 4.7k 0603 (1608 Metric)

NTC Thermistor 4.7k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2539TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2539TR-ND
NTC Thermistors BC2539TR-ND
NTC Thermistor 4.7k 0603 (1608 Metric)

NTC Thermistor 4.7k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2539DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2539DKR-ND
NTC Thermistors BC2539DKR-ND
NTC Thermistor 4.7k 0603 (1608 Metric)

NTC Thermistor 4.7k 0603 (1608 Metric)

Buy Now Datasheet
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay - 26H1755 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
26H1755
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay 26H1755
NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3830K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Beta Lower Temperature:25°CRoHS Compliant: Yes

NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3830K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Beta Lower Temperature:25°CRoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, 4K7, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay - 24W6593 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, 4K7, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
24W6593
Thermistor, 4K7, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay 24W6593
THERMISTOR, 4K7, 5%, SMD, NTC; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3830K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, 4K7, 5%, SMD, NTC; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3830K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number BC2539CT-ND 26H1755
Product Name NTC Thermistors Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC0108000250-95 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 12 to 24 ohms
Special Reference Temperature 95 C (203 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details