Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0603E3472HHT

Description
Win Source Part Number: 1375712-NTCS0603E347 2HHT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 125 mW Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/85: 3830K
Request a Quote Datasheet
Description
Win Source Part Number: 1375712-NTCS0603E347 2HHT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 125 mW Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/85: 3830K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCS0603E3472HHT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCS0603E3472HHT
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0603E3472HHT
Win Source Part Number: 1375712-NTCS0603E347 2HHT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 125 mW Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/85: 3830K

Win Source Part Number: 1375712-NTCS0603E3472HHT
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Automotive, AEC-Q200, NTCS0603E
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 125 mW
Resistance in Ohms @ 25°C: 4.7k
Resistance Tolerance: ±3%
B Value Tolerance: ±1%
B25/85: 3830K

Buy Now Datasheet
NTC Thermistors - BC2538TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2538TR-ND
NTC Thermistors BC2538TR-ND
NTC Thermistor 4.7k 0603 (1608 Metric)

NTC Thermistor 4.7k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2538CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2538CT-ND
NTC Thermistors BC2538CT-ND
NTC Thermistor 4.7k 0603 (1608 Metric)

NTC Thermistor 4.7k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2538DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2538DKR-ND
NTC Thermistors BC2538DKR-ND
NTC Thermistor 4.7k 0603 (1608 Metric)

NTC Thermistor 4.7k 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Thermistors Thermistors
Product Number NTCS0603E3472HHT BC2538TR-ND
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Temperature Range -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC0125000780110-160 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details