Vishay Precision Group Thermistor ICs NTCS0603E3472FHT

Description
Vishay NTCS0603E3472FHT Thermistor
Request a Quote Datasheet
Description
Vishay NTCS0603E3472FHT Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 6841298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
6841298
Thermistor ICs 6841298
Vishay NTCS0603E3472FHT Thermistor

Vishay NTCS0603E3472FHT Thermistor

Supplier's Site
Thermistor ICs - 6841298P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
6841298P
Thermistor ICs 6841298P
Thermistor NTC SMT 0603 1% 4.7K

Thermistor NTC SMT 0603 1% 4.7K

Supplier's Site
Thermistor ICs - 1679848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1679848
Thermistor ICs 1679848
Thermistor NTC SMT 0603 1% 4.7K

Thermistor NTC SMT 0603 1% 4.7K

Supplier's Site
NTC Thermistors - BC2486TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2486TR-ND
NTC Thermistors BC2486TR-ND
NTC Thermistor 4.7k 0603 (1608 Metric)

NTC Thermistor 4.7k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2486CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2486CT-ND
NTC Thermistors BC2486CT-ND
NTC Thermistor 4.7k 0603 (1608 Metric)

NTC Thermistor 4.7k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2486DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2486DKR-ND
NTC Thermistors BC2486DKR-ND
NTC Thermistor 4.7k 0603 (1608 Metric)

NTC Thermistor 4.7k 0603 (1608 Metric)

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 4.7K, Smd, 0603; Zero Power Resistance At 25°C Vishay - 89R9602 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 4.7K, Smd, 0603; Zero Power Resistance At 25°C Vishay
89R9602
Ntc Thermistor, Aec-Q200, 4.7K, Smd, 0603; Zero Power Resistance At 25°C Vishay 89R9602
NTC THERMISTOR, AEC-Q200, 4.7K, SMD, 0603; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3830K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 4.7K, SMD, 0603; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3830K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 4K7, 1%, 0603; Zero Power Resistance At 25°C Vishay - 34R4337 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4K7, 1%, 0603; Zero Power Resistance At 25°C Vishay
34R4337
Thermistor, Ntc, 4K7, 1%, 0603; Zero Power Resistance At 25°C Vishay 34R4337
THERMISTOR, NTC, 4K7, 1%, 0603; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3830K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 4K7, 1%, 0603; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3830K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 6841298 6841298P BC2486TR-ND 89R9602
Product Name Thermistor ICs Thermistor ICs NTC Thermistors Ntc Thermistor, Aec-Q200, 4.7K, Smd, 0603; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface
Accuracy 1 ±% Full Scale
Thermal Time Constant 8 sec, in air 8 sec, in air
Length 0.0315 inch (0.8000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC0113400230-115 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 6 to 12 ohms
Special Reference Temperature 115 C (239 F)
View Details