Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0603E3333JHT

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326005-NTCS0603E333 3JHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 125 mW Resistance in Ohms @ 25°C: 33k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3860K Temperature Range - Operating: -40°C ~ 150°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2485TR,BC2485CT,BC 2485DKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326005-NTCS0603E333 3JHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 125 mW Resistance in Ohms @ 25°C: 33k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3860K Temperature Range - Operating: -40°C ~ 150°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2485TR,BC2485CT,BC 2485DKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1326005-NTCS0603E3333JHT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1326005-NTCS0603E3333JHT
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1326005-NTCS0603E3333JHT
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326005-NTCS0603E333 3JHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 125 mW Resistance in Ohms @ 25°C: 33k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3860K Temperature Range - Operating: -40°C ~ 150°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2485TR,BC2485CT,BC 2485DKR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1326005-NTCS0603E3333JHT
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Power - Max: 125 mW
Resistance in Ohms @ 25°C: 33k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/85: 3860K
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: BC2485TR,BC2485CT,BC2485DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1326005-NTCS0603E3333JHT
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2584110P - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
4 suppliers
Single-Channel Silicon-Based Thermopile - ST150 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM35 Precision Centigrade Temperature Sensor - LM35CAH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
5 suppliers
Line sensors, For industry - S13434-2496 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details