Vishay Precision Group Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0603E3272JMT

Description
Win Source Part Number: 1375727-NTCS0603E327 2JMT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 125 mW Resistance in Ohms @ 25°C: 2.7k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3600K
Request a Quote Datasheet
Description
Win Source Part Number: 1375727-NTCS0603E327 2JMT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 125 mW Resistance in Ohms @ 25°C: 2.7k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3600K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCS0603E3272JMT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCS0603E3272JMT
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0603E3272JMT
Win Source Part Number: 1375727-NTCS0603E327 2JMT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 125 mW Resistance in Ohms @ 25°C: 2.7k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3600K

Win Source Part Number: 1375727-NTCS0603E3272JMT
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Automotive, AEC-Q200, NTCS0603E
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 125 mW
Resistance in Ohms @ 25°C: 2.7k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/85: 3600K

Buy Now Datasheet
NTC Thermistors - BC2484TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2484TR-ND
NTC Thermistors BC2484TR-ND
NTC Thermistor 2.7k 0603 (1608 Metric)

NTC Thermistor 2.7k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2484CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2484CT-ND
NTC Thermistors BC2484CT-ND
NTC Thermistor 2.7k 0603 (1608 Metric)

NTC Thermistor 2.7k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2484DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2484DKR-ND
NTC Thermistors BC2484DKR-ND
NTC Thermistor 2.7k 0603 (1608 Metric)

NTC Thermistor 2.7k 0603 (1608 Metric)

Buy Now Datasheet
Thermistor, 2K7, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay - 24W6591 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, 2K7, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
24W6591
Thermistor, 2K7, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay 24W6591
THERMISTOR, 2K7, 5%, SMD, NTC; Zero Power Resistance at 25°C:2.7kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3600K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, 2K7, 5%, SMD, NTC; Zero Power Resistance at 25°C:2.7kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3600K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number NTCS0603E3272JMT BC2484TR-ND 24W6591
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors Thermistor, 2K7, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
Temperature Range -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624334-1 - TE Connectivity
Specs
Resistance (@25°C) 1000 ohms
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details