Vishay Precision Group NTC Thermistors NTCS0603E3223JMT

Description
NTC Thermistor 22k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 22k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2482CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2482CT-ND
NTC Thermistors BC2482CT-ND
NTC Thermistor 22k 0603 (1608 Metric)

NTC Thermistor 22k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2482TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2482TR-ND
NTC Thermistors BC2482TR-ND
NTC Thermistor 22k 0603 (1608 Metric)

NTC Thermistor 22k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2482DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2482DKR-ND
NTC Thermistors BC2482DKR-ND
NTC Thermistor 22k 0603 (1608 Metric)

NTC Thermistor 22k 0603 (1608 Metric)

Buy Now Datasheet
Ntc Thermistor, 0603, 22Kohm, Full Reel; Zero Power Resistance At 25°C Vishay - 84R1571 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 0603, 22Kohm, Full Reel; Zero Power Resistance At 25°C Vishay
84R1571
Ntc Thermistor, 0603, 22Kohm, Full Reel; Zero Power Resistance At 25°C Vishay 84R1571
NTC THERMISTOR, 0603, 22kohm, FULL REEL; Zero Power Resistance at 25°C:22kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3730K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR, 0603, 22kohm, FULL REEL; Zero Power Resistance at 25°C:22kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3730K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, 22K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay - 88W0360 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, 22K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
88W0360
Thermistor, 22K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay 88W0360
THERMISTOR, 22K, 5%, SMD, NTC; Zero Power Resistance at 25°C:22kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3730K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD; Operating Temperature RoHS Compliant: Yes

THERMISTOR, 22K, 5%, SMD, NTC; Zero Power Resistance at 25°C:22kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3730K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number BC2482CT-ND 84R1571 88W0360
Product Name NTC Thermistors Ntc Thermistor, 0603, 22Kohm, Full Reel; Zero Power Resistance At 25°C Vishay Thermistor, 22K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details
Thermistors - 1624340-1 - TE Connectivity
Specs
Resistance (@25°C) 680 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details