Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0603E3222JMT

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325998-NTCS0603E322 2JMT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 125 mW Resistance in Ohms @ 25°C: 2.2k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3520K Temperature Range - Operating: -40°C ~ 150°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2480TR,BC2480DKR,B C2480CT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325998-NTCS0603E322 2JMT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 125 mW Resistance in Ohms @ 25°C: 2.2k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3520K Temperature Range - Operating: -40°C ~ 150°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2480TR,BC2480DKR,B C2480CT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1325998-NTCS0603E3222JMT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1325998-NTCS0603E3222JMT
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1325998-NTCS0603E3222JMT
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325998-NTCS0603E322 2JMT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 125 mW Resistance in Ohms @ 25°C: 2.2k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3520K Temperature Range - Operating: -40°C ~ 150°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2480TR,BC2480DKR,B C2480CT RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325998-NTCS0603E3222JMT
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Power - Max: 125 mW
Resistance in Ohms @ 25°C: 2.2k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/85: 3520K
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: BC2480TR,BC2480DKR,BC2480CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
NTC Thermistors - NTCS0603E3222JMT - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCS0603E3222JMT
NTC Thermistors NTCS0603E3222JMT
THERM NTC 2.2KOHM 3520K 0603

THERM NTC 2.2KOHM 3520K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1325998-NTCS0603E3222JMT NTCS0603E3222JMT
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1595 - 1-FS63WTS-ARM/1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3921-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
 - ST60 TO-18 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers