Vishay Precision Group NTC Thermistors NTCS0603E3222FMT

Description
NTC Thermistor 2.2k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 2.2k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2478CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2478CT-ND
NTC Thermistors BC2478CT-ND
NTC Thermistor 2.2k 0603 (1608 Metric)

NTC Thermistor 2.2k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2478TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2478TR-ND
NTC Thermistors BC2478TR-ND
NTC Thermistor 2.2k 0603 (1608 Metric)

NTC Thermistor 2.2k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2478DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2478DKR-ND
NTC Thermistors BC2478DKR-ND
NTC Thermistor 2.2k 0603 (1608 Metric)

NTC Thermistor 2.2k 0603 (1608 Metric)

Buy Now Datasheet
Ntc Thermistor, 2.2Kohm, 0603; Zero Power Resistance At 25°C Vishay - 63R6205 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 2.2Kohm, 0603; Zero Power Resistance At 25°C Vishay
63R6205
Ntc Thermistor, 2.2Kohm, 0603; Zero Power Resistance At 25°C Vishay 63R6205
NTC THERMISTOR, 2.2KOHM, 0603; Zero Power Resistance at 25°C:2.2kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3520K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 2.2KOHM, 0603; Zero Power Resistance at 25°C:2.2kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3520K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 2.2Kohm, 0603; Zero Power Resistance At 25°C Vishay - 62AJ7873 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 2.2Kohm, 0603; Zero Power Resistance At 25°C Vishay
62AJ7873
Ntc Thermistor, 2.2Kohm, 0603; Zero Power Resistance At 25°C Vishay 62AJ7873
NTC THERMISTOR, 2.2KOHM, 0603; Zero Power Resistance at 25°C:2.2kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3520K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 2.2KOHM, 0603; Zero Power Resistance at 25°C:2.2kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3520K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number BC2478CT-ND 63R6205
Product Name NTC Thermistors Ntc Thermistor, 2.2Kohm, 0603; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details