Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0603E3202JLT

Description
Win Source Part Number: 1113820-NTCS0603E320 2JLT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 125 mW Resistance in Ohms @ 25°C: 2k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3420K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2477DKR,BC2477TR,B C2477CT
Request a Quote
Description
Win Source Part Number: 1113820-NTCS0603E320 2JLT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 125 mW Resistance in Ohms @ 25°C: 2k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3420K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2477DKR,BC2477TR,B C2477CT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1113820-NTCS0603E3202JLT is a surface mount device (SMD) NTC thermistor with a size of 0603 (1608 metric) and a resistance value of 2 kΩ at 25 °C. It features a tolerance of ±5% on the resistance and a B-value (B25/85) of 3420 K with a tolerance of ±1%. The thermistor operates within a temperature range of -40 °C to +150 °C and has a maximum power dissipation of 125 mW at 25 °C. This component is suitable for wave or reflow soldering and is fully glass coated for protection. It is AEC-Q200 qualified, making it appropriate for automotive applications, and is recognized by cULus under file E148885. The thermistor is packaged in 8 mm punched paper tape with a standard reel of 4000 units, facilitating easy integration into automated assembly processes. Applications include temperature sensing, protection, and compensation in various sectors such as automotive, industrial, telecom, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The 1113820-NTCS0603E3202JLT is a surface mount device (SMD) NTC thermistor with a size of 0603 (1608 metric) and a resistance value of 2 kΩ at 25 °C. It features a tolerance of ±5% on the resistance and a B-value (B25/85) of 3420 K with a tolerance of ±1%. The thermistor operates within a temperature range of -40 °C to +150 °C and has a maximum power dissipation of 125 mW at 25 °C. This component is suitable for wave or reflow soldering and is fully glass coated for protection. It is AEC-Q200 qualified, making it appropriate for automotive applications, and is recognized by cULus under file E148885. The thermistor is packaged in 8 mm punched paper tape with a standard reel of 4000 units, facilitating easy integration into automated assembly processes. Applications include temperature sensing, protection, and compensation in various sectors such as automotive, industrial, telecom, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1113820-NTCS0603E3202JLT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1113820-NTCS0603E3202JLT
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1113820-NTCS0603E3202JLT
Win Source Part Number: 1113820-NTCS0603E320 2JLT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 125 mW Resistance in Ohms @ 25°C: 2k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3420K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2477DKR,BC2477TR,B C2477CT

Win Source Part Number: 1113820-NTCS0603E3202JLT
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: Automotive, AEC-Q200, NTCS0603E
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 125 mW
Resistance in Ohms @ 25°C: 2k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/85: 3420K
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC2477DKR,BC2477TR,BC2477CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1113820-NTCS0603E3202JLT
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 86-050G-C - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details