Vishay Precision Group NTC Thermistors NTCS0603E3153JMT

Description
NTC Thermistor 15k 0603 (1608 Metric)
Request a Quote
Description
NTC Thermistor 15k 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thermistor, part number 24W6588, is a surface mount device (SMD) with a zero power resistance of 15 kΩ at 25 °C and a tolerance of 5%. It features a negative temperature coefficient (NTC) and is designed for applications requiring temperature sensing, protection, and compensation across automotive, industrial, telecom, and consumer sectors. The thermistor has a beta value of 3600 K and operates within a temperature range of -40 °C to +150 °C. This component is suitable for wave or reflow soldering, with a maximum dissipation of 125 mW at 25 °C and a thermal time constant of approximately 8 seconds. It is fully glass coated for protection and has nickel-tin (NiSn) terminations. The device is cUL recognized for safety applications and is AEC-Q200 qualified, making it suitable for automotive use. The thermistor is packaged in 8 mm punched paper tape, with 4000 units per reel, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Vishay Thermistor, part number 24W6588, is a surface mount device (SMD) with a zero power resistance of 15 kΩ at 25 °C and a tolerance of 5%. It features a negative temperature coefficient (NTC) and is designed for applications requiring temperature sensing, protection, and compensation across automotive, industrial, telecom, and consumer sectors. The thermistor has a beta value of 3600 K and operates within a temperature range of -40 °C to +150 °C. This component is suitable for wave or reflow soldering, with a maximum dissipation of 125 mW at 25 °C and a thermal time constant of approximately 8 seconds. It is fully glass coated for protection and has nickel-tin (NiSn) terminations. The device is cUL recognized for safety applications and is AEC-Q200 qualified, making it suitable for automotive use. The thermistor is packaged in 8 mm punched paper tape, with 4000 units per reel, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-NTCS0603E3153JMTDKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 15k 0603 (1608 Metric)

NTC Thermistor 15k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 56-NTCS0603E3153JMTTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 15k 0603 (1608 Metric)

NTC Thermistor 15k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 56-NTCS0603E3153JMTCT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 15k 0603 (1608 Metric)

NTC Thermistor 15k 0603 (1608 Metric)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCS0603E3153JMT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCS0603E3153JMT
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0603E3153JMT
Win Source Part Number: 1375749-NTCS0603E315 3JMT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 125 mW Resistance in Ohms @ 25°C: 15k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3600K

Win Source Part Number: 1375749-NTCS0603E3153JMT
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Automotive, AEC-Q200, NTCS0603E
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 125 mW
Resistance in Ohms @ 25°C: 15k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/85: 3600K

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 26H1750 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
26H1750
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 26H1750
NTC THERMISTOR; Zero Power Resistance at 25°C:15kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3600K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:15kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3600K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Thermistor, 15K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay - 24W6588 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, 15K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
24W6588
Thermistor, 15K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay 24W6588
THERMISTOR, 15K, 5%, SMD, NTC; Zero Power Resistance at 25°C:15kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3600K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD; Operating Temperature RoHS Compliant: Yes

THERMISTOR, 15K, 5%, SMD, NTC; Zero Power Resistance at 25°C:15kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3600K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 56-NTCS0603E3153JMTDKR-ND NTCS0603E3153JMT 26H1750 24W6588
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay Thermistor, 15K, 5%, Smd, Ntc; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1678262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details