Vishay Precision Group Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0603E3153FMT

Description
Win Source Part Number: 1375718-NTCS0603E315 3FMT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 125 mW Resistance in Ohms @ 25°C: 15k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3600K
Request a Quote Datasheet
Description
Win Source Part Number: 1375718-NTCS0603E315 3FMT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 125 mW Resistance in Ohms @ 25°C: 15k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3600K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCS0603E3153FMT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCS0603E3153FMT
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0603E3153FMT
Win Source Part Number: 1375718-NTCS0603E315 3FMT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 125 mW Resistance in Ohms @ 25°C: 15k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3600K

Win Source Part Number: 1375718-NTCS0603E3153FMT
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Automotive, AEC-Q200, NTCS0603E
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 125 mW
Resistance in Ohms @ 25°C: 15k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 3600K

Buy Now Datasheet
NTC Thermistors - 56-NTCS0603E3153FMTCT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 15k 0603 (1608 Metric)

NTC Thermistor 15k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 56-NTCS0603E3153FMTTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 15k 0603 (1608 Metric)

NTC Thermistor 15k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 56-NTCS0603E3153FMTDKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 15k 0603 (1608 Metric)

NTC Thermistor 15k 0603 (1608 Metric)

Buy Now Datasheet
15kΩ -40℃~+150℃ 125mW 3600K ±1% ±1% 0603 NTC Thermistors ROHS - 17930-NTCS0603E3153FMT - Utmel Electronic Limited
Hong Kong, China
15kΩ -40℃~+150℃ 125mW 3600K ±1% ±1% 0603 NTC Thermistors ROHS
17930-NTCS0603E3153FMT
15kΩ -40℃~+150℃ 125mW 3600K ±1% ±1% 0603 NTC Thermistors ROHS 17930-NTCS0603E3153FMT
15kΩ -40℃~+150℃ 125mW 3600K ±1% ±1% 0603 NTC Thermistors ROHS

15kΩ -40℃~+150℃ 125mW 3600K ±1% ±1% 0603 NTC Thermistors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Thermistors Thermistors Thermistors
Product Number NTCS0603E3153FMT 56-NTCS0603E3153FMTCT-ND 17930-NTCS0603E3153FMT
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors 15kΩ -40℃~+150℃ 125mW 3600K ±1% ±1% 0603 NTC Thermistors ROHS
Temperature Range -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 46F3197 - Newark, An Avnet Company
Specs
Housing Other
Resistance (@25°C) 10000 ohms
View Details
PTC Thermistors - KLC2021401500245-110 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details