Vishay Intertechnology, Inc. NTC Thermistors NTCS0603E3152JLT

Description
NTC Thermistor 1.5k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 1.5k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 541-NTCS0603E3152JLTCT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 1.5k 0603 (1608 Metric)

NTC Thermistor 1.5k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 541-NTCS0603E3152JLTTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 1.5k 0603 (1608 Metric)

NTC Thermistor 1.5k 0603 (1608 Metric)

Buy Now Datasheet
Thermistor ICs - 2441692P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2441692P
Thermistor ICs 2441692P
Thermistor NTC SMD 0603 1.5Kohm 5%

Thermistor NTC SMD 0603 1.5Kohm 5%

Supplier's Site
Thermistor ICs - 2441692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2441692
Thermistor ICs 2441692
Thermistor NTC SMD 0603 1.5Kohm 5%

Thermistor NTC SMD 0603 1.5Kohm 5%

Supplier's Site
Thermistor ICs - 2441691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2441691
Thermistor ICs 2441691
Thermistor NTC SMD 0603 1.5Kohm 5%

Thermistor NTC SMD 0603 1.5Kohm 5%

Supplier's Site
Ntc Thermistor, Aec-Q200, 1.5Kohm, 0603; Zero Power Resistance At 25°C Vishay - 99AJ4240 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 1.5Kohm, 0603; Zero Power Resistance At 25°C Vishay
99AJ4240
Ntc Thermistor, Aec-Q200, 1.5Kohm, 0603; Zero Power Resistance At 25°C Vishay 99AJ4240
NTC THERMISTOR, AEC-Q200, 1.5KOHM, 0603; Zero Power Resistance at 25°C:1.5kohm; Product Range:NTCS0603E3 Series; Thermistor Mounting:SMD; Beta Value (K):3280K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 1.5KOHM, 0603; Zero Power Resistance at 25°C:1.5kohm; Product Range:NTCS0603E3 Series; Thermistor Mounting:SMD; Beta Value (K):3280K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, Aec-Q200, 1.5Kohm, 0603; Zero Power Resistance At 25°C Vishay - 99AJ4241 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 1.5Kohm, 0603; Zero Power Resistance At 25°C Vishay
99AJ4241
Ntc Thermistor, Aec-Q200, 1.5Kohm, 0603; Zero Power Resistance At 25°C Vishay 99AJ4241
NTC THERMISTOR, AEC-Q200, 1.5KOHM, 0603; Zero Power Resistance at 25°C:1.5kohm; Product Range:NTCS0603E3 Series; Thermistor Mounting:SMD; Beta Value (K):3280K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 1.5KOHM, 0603; Zero Power Resistance at 25°C:1.5kohm; Product Range:NTCS0603E3 Series; Thermistor Mounting:SMD; Beta Value (K):3280K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 541-NTCS0603E3152JLTCT-ND 2441692P 99AJ4240
Product Name NTC Thermistors Thermistor ICs Ntc Thermistor, Aec-Q200, 1.5Kohm, 0603; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1857639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC Thermistors - 20033254-00 - TE Connectivity
Specs
Temperature Range -40 to 100 C (-40 to 212 F)
View Details