Vishay Precision Group NTC Thermistors NTCS0603E3104JXT

Description
NTC Thermistor 100k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 100k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2535TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2535TR-ND
NTC Thermistors BC2535TR-ND
NTC Thermistor 100k 0603 (1608 Metric)

NTC Thermistor 100k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2535CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2535CT-ND
NTC Thermistors BC2535CT-ND
NTC Thermistor 100k 0603 (1608 Metric)

NTC Thermistor 100k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2535DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2535DKR-ND
NTC Thermistors BC2535DKR-ND
NTC Thermistor 100k 0603 (1608 Metric)

NTC Thermistor 100k 0603 (1608 Metric)

Buy Now Datasheet
Thermistor ICs - 6841232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
6841232
Thermistor ICs 6841232
Vishay NTCS0603E3104JXT Thermistor

Vishay NTCS0603E3104JXT Thermistor

Supplier's Site
Thermistor ICs - 6841232P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
6841232P
Thermistor ICs 6841232P
Thermistor NTC SMT 0603 5% 100K

Thermistor NTC SMT 0603 5% 100K

Supplier's Site
Thermistor ICs - 1693282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1693282
Thermistor ICs 1693282
Thermistor NTC SMT 0603 5% 100K

Thermistor NTC SMT 0603 5% 100K

Supplier's Site
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay - 49M0466 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
49M0466
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay 49M0466
NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Beta Lower Temperature:25°CRoHS Compliant: Yes

NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Beta Lower Temperature:25°CRoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, Aec-Q200, 100K, 0603; Zero Power Resistance At 25°C Vishay - 75AH8644 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 100K, 0603; Zero Power Resistance At 25°C Vishay
75AH8644
Ntc Thermistor, Aec-Q200, 100K, 0603; Zero Power Resistance At 25°C Vishay 75AH8644
NTC THERMISTOR, AEC-Q200, 100K, 0603; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 100K, 0603; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number BC2535TR-ND 6841232 6841232P 49M0466
Product Name NTC Thermistors Thermistor ICs Thermistor ICs Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 100000 ohms 100000 ohms
Accuracy 1 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 4962700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.0630 inch (1.6 mm)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details