Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0603E3104HXT

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326013-NTCS0603E310 4HXT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 125 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/85: 4100K Temperature Range - Operating: -40°C ~ 150°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2381 615 36104,BC2291DKR,BC22 91CT,238161536104,BC 2291TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326013-NTCS0603E310 4HXT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 125 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/85: 4100K Temperature Range - Operating: -40°C ~ 150°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2381 615 36104,BC2291DKR,BC22 91CT,238161536104,BC 2291TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1326013-NTCS0603E3104HXT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1326013-NTCS0603E3104HXT
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1326013-NTCS0603E3104HXT
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326013-NTCS0603E310 4HXT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 125 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/85: 4100K Temperature Range - Operating: -40°C ~ 150°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2381 615 36104,BC2291DKR,BC22 91CT,238161536104,BC 2291TR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1326013-NTCS0603E3104HXT
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Power - Max: 125 mW
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±3%
B Value Tolerance: ±1%
B25/85: 4100K
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 2381 615 36104,BC2291DKR,BC2291CT,238161536104,BC2291TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1326013-NTCS0603E3104HXT
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7414ARM-0 - 909678-AD7414ARM-0 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-MSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details