Vishay Intertechnology, Inc. Thermistor ICs NTCS0603E3104GXT

Description
NTC SMD 0603 NiSn 100K 2% very high B
Request a Quote Datasheet
Description
NTC SMD 0603 NiSn 100K 2% very high B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 607477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607477
Thermistor ICs 607477
NTC SMD 0603 NiSn 100K 2% very high B

NTC SMD 0603 NiSn 100K 2% very high B

Supplier's Site
Thermistor ICs - 607478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607478
Thermistor ICs 607478
NTC SMD 0603 NiSn 100K 2% very high B

NTC SMD 0603 NiSn 100K 2% very high B

Supplier's Site
NTC Thermistors - BC2476DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2476DKR-ND
NTC Thermistors BC2476DKR-ND
NTC Thermistor 100k 0603 (1608 Metric)

NTC Thermistor 100k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2476TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2476TR-ND
NTC Thermistors BC2476TR-ND
NTC Thermistor 100k 0603 (1608 Metric)

NTC Thermistor 100k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2476CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2476CT-ND
NTC Thermistors BC2476CT-ND
NTC Thermistor 100k 0603 (1608 Metric)

NTC Thermistor 100k 0603 (1608 Metric)

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 100Kohm, 0603 Rohs Compliant Vishay - 62AJ8867 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 100Kohm, 0603 Rohs Compliant Vishay
62AJ8867
Ntc Thermistor, Aec-Q200, 100Kohm, 0603 Rohs Compliant Vishay 62AJ8867
NTC THERMISTOR, AEC-Q200, 100KOHM, 0603 ROHS COMPLIANT: YES

NTC THERMISTOR, AEC-Q200, 100KOHM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 607477 BC2476DKR-ND 62AJ8867
Product Name Thermistor ICs NTC Thermistors Ntc Thermistor, Aec-Q200, 100Kohm, 0603 Rohs Compliant Vishay
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624367-2 - TE Connectivity
Specs
Resistance (@25°C) 68000 ohms
View Details
48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 1620180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details